The TLV2775 is a quad CMOS operational amplifier with rail-to-rail output swing, a 10.5 V/µs slew rate, and a 5.1 MHz gain bandwidth, consuming 1 mA per channel at 2.5 V to 5.5 V supply voltage. It features a 360 µV input offset voltage, 17 nV/√Hz input noise, and 2 pA input bias current, with operation from −40°C to 125°C and micropower shutdown mode drawing less than 1 µA. The TLV2775IDR is packaged in a 16-pin SOIC (D) and is rated for −40°C to 125°C operation with NIPDAU lead finish and Level-1 MSL reliability rating.
Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown 16-SOIC -40 to 125
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO16
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Operational Amplifiers - Op Amps Quad 2.7V Hi-Slew-Rt R-to-R Out w/Shtdwn
IC CMOS 4 CIRCUIT 16SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC
IC CMOS 4 CIRCUIT 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2775IDR | TLV2775IDR | 296-10681-2-ND | TLV2775IDR | TLV2775IDR | TLV2775IDR | TLV2775IDR |
| Product Name | TLV2775 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 volts | |||||
| VOS | 2.7 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||
| CMRR | 70 dB |