The TLV2465 is a quad low-power, rail-to-rail input/output operational amplifier with shutdown capability, housed in a 16-pin TSSOP package. It operates from a 2.7 V to 6 V supply, consumes 500 µA per channel, and offers a 6.4 MHz gain bandwidth product with a 1.6 V/µs slew rate. The amplifier provides ±80 mA output drive, 100 µV maximum input offset voltage, and 11 nV/√Hz input noise voltage. In shutdown mode, supply current drops to 0.3 µA per channel. The device is specified for operation from 0°C to 70°C and includes rail-to-rail output swing for enhanced dynamic range in low-voltage systems.
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown 16-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 055110-TLV2465CPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 550μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quad Op Amp, 6.4MHz GBW, Rail-to-Rail, 1.35-6V, TSSOP Product overview: TLV2465CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 6V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 6V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2465CPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO16
Operational Amplifiers - Op Amps Quad Low Power Rail-to-Rail I/O
IC OPAMP GP 4 CIRCUIT 16TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2465CPWR | 055110-TLV2465CPWR | 687-TLV2465CPWR | 296-7578-2-ND | TLV2465CPWR | TLV2465CPWR | TLV2465CPWR | TLV2465CPWR | TLV2465CPWR |
| Product Name | TLV2465 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2465CPWR | Quad 6.4MHz 6V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | ||||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 575 microamps | ||||||||
| CMRR | 66 dB |