Texas Instruments TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782IDR

Description
Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier - TLV2782IDR - Texas Instruments
Dallas, TX, United States
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier
TLV2782IDR
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782IDR
Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125

Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
8MHz 3.6V 4.3V SOIC Operational Amplifier IC
687-TLV2782IDR
8MHz 3.6V 4.3V SOIC Operational Amplifier IC 687-TLV2782IDR
2-Ch 8MHz Op Amp, 1.8-3.6V, 3mV Vos, 4.3V/µs Slew, 8-SOIC Product overview: TLV2782IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V, 4.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, 4.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782IDR can be used for catalog matching and distributor lookup.

2-Ch 8MHz Op Amp, 1.8-3.6V, 3mV Vos, 4.3V/µs Slew, 8-SOIC Product overview: TLV2782IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V, 4.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, 4.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDR - 055147-TLV2782IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDR
055147-TLV2782IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDR 055147-TLV2782IDR
Manufacturer: Texas Instruments Win Source Part Number: 055147-TLV2782IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055147-TLV2782IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2782IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2782IDRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2782IDRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2782IDRCT-ND
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2782IDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2782IDRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2782IDRDKR-ND
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2782IDRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2782IDRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2782IDRTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2782IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2782IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2782IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2782IDR
Instrumentation, OP Amps, Buffer Amps TLV2782IDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2782IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2782IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2782IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2782IDR
Operational Amplifiers - Op Amps TLV2782IDR
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2782IDR 687-TLV2782IDR 055147-TLV2782IDR TLV2782IDR 296-TLV2782IDRCT-ND TLV2782IDR TLV2782IDR TLV2782IDR TLV2782IDR
Product Name TLV2782 Dual 1.8V RRIO, 8MHz Amplifier 8MHz 3.6V 4.3V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDR Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,VSSOP Tape and Reel SOIC; 8-SOIC SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) -40degC ~ 125degC
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
LMH6715QML Dual Wideband Video Op Amp - 5962-0254701QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 6 millivolts
Quiescent Current (IQ) 7500 microamps
View Details
3 suppliers
LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - 5962-9560302QCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 27.5 microamps
View Details
3 suppliers
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details