Quad 1.8V RRIO, 8MHz Amplifier with Shutdown 16-TSSOP -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDSO16
IC OPAMP GP 4 CIRCUIT 16TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
Operational Amplifiers - Op Amps Quad 1.8V RRIO 8MHz Amp w/Shtdwn
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2785IPWR | TLV2785IPWR-ND | TLV2785IPWR | TLV2785IPWR | TLV2785IPWR | TLV2785IPWR | TLV2785IPWR |
| Product Name | TLV2785 Quad 1.8V RRIO, 8MHz Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | ||||||
| Package Type | PDIP,SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP16 | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | -40degC ~ 125degC | ||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | ||||
| Slew Rate | 5 V/µs | 5 V/µs | 5.00E-6 V/µs |