Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1270235-TLV2711IDBVT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 13μA
Amplifier Type: General Purpose
Slew Rate: 0.025V/μs
Gain Bandwidth Product: 65kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2711
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 10V, ±1.35V ~ 5V
10V Rail-to-Rail Op Amp, 65kHz BW, 13uA, SOT-23-5 Product overview: TLV2711IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 65kHz, 13uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10V, 65kHz, 13uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2711IDBVT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single LinCMOS Rail-To-Rail uPower
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2711IDBVT | 1270235-TLV2711IDBVT | 687-TLV2711IDBVT | 296-49974-2-ND | TLV2711IDBVT | TLV2711IDBVT | TLV2711IDBVT | TLV2711IDBVT |
| Product Name | TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711IDBVT | 10V 65kHz 13uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 5 volts | 2.7 volts | ||||
| GBW | 0.0650 MHz | 0.0650 MHz | 0.0650 MHz | |||||
| Slew Rate | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 0.0250 V/µs | 2.50E-8 V/µs | ||
| CMRR | 65 dB |