The TLV2772ID is a dual-channel CMOS operational amplifier with rail-to-rail output swing, designed for low-power, single-supply applications. It operates from a 2.5-V to 5.5-V supply voltage and consumes 1 mA per channel. The device has a typical slew rate of 10.5 V/µs and a gain bandwidth of 5.1 MHz, with an input offset voltage of 360 µV and input bias current of 2 pA. It supports extended temperature operation from -40°C to 125°C and is available in an 8-pin SOIC package. The amplifier is characterized to drive a 600-Ω load with low distortion and includes a micropower shutdown mode drawing less than 1 µA. It is qualified for automotive applications and meets military temperature range requirements.
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-SOIC -40 to 125
Dual Op Amp, 5.1MHz BW, 9V/µs SR, Rail-to-Rail, CMOS, 2-Ch, 8-SOIC Product overview: TLV2772ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 9V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 9V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270282-TLV2772ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Signal Processing, Communications & Networking, Medical, Industrial, Defence, Military & Aerospace, Portable Devices
Family Part Number: TLV2772
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Rail-Rail
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 5.1MHZ, 10.5V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:5.1MHz; Slew Rate:10.5V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2772ID | 687-TLV2772ID | 296-1902-5-ND | 1270282-TLV2772ID | TLV2772ID | TLV2772ID | TLV2772ID | TLV2772ID | 26AJ9999 |
| Product Name | TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier | Dual 5.1MHz 9V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772ID | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 5.1Mhz, 10.5V/us, Soic-8; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts | 5.5 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 70 dB |