Texas Instruments TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781IDR

Description
Single 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2781 Single 1.8V RRIO, 8MHz Amplifier - TLV2781IDR - Texas Instruments
Dallas, TX, United States
TLV2781 Single 1.8V RRIO, 8MHz Amplifier
TLV2781IDR
TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781IDR
Single 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125

Single 1.8V RRIO, 8MHz Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 8MHz 23mA SOIC Operational Amplifier IC
687-TLV2781IDR
1.8V 8MHz 23mA SOIC Operational Amplifier IC 687-TLV2781IDR
Single 1.8V RRIO Op Amp, 8MHz, 23mA, 4.3V/µs, 8-SOIC Product overview: TLV2781IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, 23mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, 23mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781IDR can be used for catalog matching and distributor lookup.

Single 1.8V RRIO Op Amp, 8MHz, 23mA, 4.3V/µs, 8-SOIC Product overview: TLV2781IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, 23mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, 23mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDR - 055141-TLV2781IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDR
055141-TLV2781IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDR 055141-TLV2781IDR
Manufacturer: Texas Instruments Win Source Part Number: 055141-TLV2781IDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055141-TLV2781IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2781IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7611-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7611-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7611-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2781IDR
Operational Amplifiers - Op Amps TLV2781IDR
Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2781IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2781IDR
Instrumentation, OP Amps, Buffer Amps TLV2781IDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2781IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2781IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2781IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2781IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2781IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2781IDR 687-TLV2781IDR 055141-TLV2781IDR TLV2781IDR 296-7611-2-ND TLV2781IDR TLV2781IDR TLV2781IDR TLV2781IDR
Product Name TLV2781 Single 1.8V RRIO, 8MHz Amplifier 1.8V 8MHz 23mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDR Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,SOT-23 Tape and Reel SOIC; 8-SOIC SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data