The TLV2721 is a single low-voltage operational amplifier in a 5-pin SOT-23 package measuring 2.9mm × 2.8mm, designed for battery-powered applications requiring rail-to-rail output swing and low power consumption. It operates from 2.7V to 10V supply voltage, consumes 110µA typical current, and supports common-mode input voltage extending to the negative rail. The device is fully specified for 3V and 5V operation, features low noise of 38nV/√Hz at 1kHz, and has an input bias current of 1pA typical. The TLV2721CDBVT variant, like other C-grade parts, operates from 0°C to 70°C and is moisture sensitivity level 1 rated with a peak reflow temperature of 260°C.
Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier 5-SOT-23
1ch Op Amp, 510kHz BW, 1.35-10V, 110uA, SOT-23-5 Product overview: TLV2721CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510kHz, 10V, 110uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 510kHz, 10V, 110uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2721CDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032975-TLV2721CDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 110μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 510kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single LinCMOS R-To-R Very Lo-Power
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2721CDBVT | 687-TLV2721CDBVT | 032975-TLV2721CDBVT | 296-TLV2721CDBVTTR-ND | TLV2721CDBVT | TLV2721CDBVT | TLV2721CDBVT | TLV2721CDBVT | TLV2721CDBVT |
| Product Name | TLV2721 Single LinCMOS(TM) Rail-To-Rail Very Low-Power Operational Amplifier | 510kHz 10V 110uA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2721CDBVT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 to 10 volts | 2.7 volts | |||||
| GBW | 0.5100 MHz | 0.5100 MHz | 0.5100 MHz | ||||||
| Slew Rate | 0.1800 V/µs | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 2.50E-7 V/µs | |||
| CMRR | 70 dB |