Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV2773CD

Description
Operational Amplifier, 2 Func, 2900uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 2900uV Offset-Max, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLV2773CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2900uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 2 Func, 2900uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-2444-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-2444-5-ND
Instrumentation, Op Amps, Buffer Amps 296-2444-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319436-TLV2773CD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319436-TLV2773CD
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319436-TLV2773CD
Manufacturer: Texas Instruments Win Source Part Number: 1319436-TLV2773CD Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 2 Standard Package: 50 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 10.5V/µs Gain Bandwidth Product: 5.1 MHz Current - Input Bias: 2 pA Voltage - Input Offset: 700 µV Current - Supply: 1mA (x2 Channels) Current - Output / Channel: 50 mA Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 2156-TLV2773CD-TI,TE XTISTLV2773CD,296-24 44-5 Base Product Number: TLV277 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319436-TLV2773CD
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10.5V/µs
Gain Bandwidth Product: 5.1 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 700 µV
Current - Supply: 1mA (x2 Channels)
Current - Output / Channel: 50 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 2156-TLV2773CD-TI,TEXTISTLV2773CD,296-2444-5
Base Product Number: TLV277
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Dual 5.1MHz SOIC Operational Amplifier IC
687-TLV2773CD
Dual 5.1MHz SOIC Operational Amplifier IC 687-TLV2773CD
Dual Op-Amp, 5.1MHz BW, 700uV Vos, SOIC, CMOS Product overview: TLV2773CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2773CD can be used for catalog matching and distributor lookup.

Dual Op-Amp, 5.1MHz BW, 700uV Vos, SOIC, CMOS Product overview: TLV2773CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2773CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2773CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2773CD
Integrated Circuits (ICs) - Linear - Amplifiers TLV2773CD
IC CMOS 2 CIRCUIT 14SOIC

IC CMOS 2 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2773CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2773CD
Instrumentation, OP Amps, Buffer Amps TLV2773CD
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2773CD 296-2444-5-ND 1319436-TLV2773CD 687-TLV2773CD TLV2773CD TLV2773CD
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 5.1MHz SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Package Type SOP; SOP14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154", 3.90mm Width) Rail/Tube 14-SOIC (0.154, 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Removed Removed; Obsolete
Features Rail-Rail-Out
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps
Unlock Full Specs
to access all available technical data