Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1270302-TLV2774CPW
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 700μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2774
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 5.1MHz BW, 10.5V/µs SR, Rail-to-Rail, TSSOP Product overview: TLV2774CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 10.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 10.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774CPW can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad 2.7-V High-Slew Rate R-To-R Output
Operational Amplifiers - Op Amps Quad 2.7-V High-Slew Rate R-To-R Output
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774CPW | 1270302-TLV2774CPW | 296-34464-5-ND | TLV2774CPW | 687-TLV2774CPW | 815-TLV2774CPW | TLV2774CPW | TLV2774CPW | TLV2774CPW |
| Product Name | TLV2774 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774CPW | Instrumentation, Op Amps, Buffer Amps | Quad 5.1MHz 10.5V TSSOP Operational Amplifier IC | Operational Amplifiers - Op Amps Quad 2.7-V High-Slew Rate R-To-R Output | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts | 2.7 volts | 5.5 volts | ||||
| VOS | 2.7 millivolts | 0.7000 millivolts | 2.5 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 70 dB |