The TLV2770IP is a CMOS operational amplifier characterized by a low input bias current of 2 pA and a rail-to-rail output swing. It operates within a supply voltage range of 2.5 V to 5.5 V and consumes only 1 mA of supply current per channel. The amplifier features a high slew rate of 10.5 V/µs and a high-gain bandwidth of 5.1 MHz, making it suitable for applications requiring fast response times. It has a low input offset voltage of 360 µV and an input noise voltage of 17 nV/,àöHz, which enhances its performance in precision measurement and medical applications. The TLV2770IP is specified for an extended temperature range of -40°C to 125°C, making it suitable for automotive and industrial applications. It is available in an 8-PDIP package, which facilitates integration into various designs. The device is also noted for its low distortion characteristics, with a total harmonic distortion plus noise (THD+N) of 0.005% when driving a 600-,Ѷ load, making it appropriate for telecom systems. Overall, the TLV2770IP offers a combination of low power consumption, high performance, and reliability for demanding applications.
Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown 8-PDIP -40 to 125
1-Ch 5.1MHz Op Amp, Rail-to-Rail, 10.5V/µs, 1.25-6V, 8-PDIP Product overview: TLV2770IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 10.5V, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 10.5V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2770IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270263-TLV2770IP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2770
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDIP8
Operational Amplifiers - Op Amps Rail-Rail
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 5.1MHZ RRO 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2770IP | 687-TLV2770IP | 1270263-TLV2770IP | 296-1899-5-ND | TLV2770IP | TLV2770IP | TLV2770IP | 815-TLV2770IP | TLV2770IP |
| Product Name | TLV2770 Single 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown | 5.1MHz 10.5V 6V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2770IP | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5.1MHZ RRO 8DIP | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts | 2.5 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 70 dB |