Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
1-Ch Op Amp, 5.1MHz GBW, 9V/µs Slew, Rail-to-Rail, CMOS, 1.25-6V Product overview: TLV2771CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 9V, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 9V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771CD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Sngle 2.7V Rail-Rail
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 5.1MHZ RRO 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2771CD | 687-TLV2771CD | 296-1900-5-ND | TLV2771CD | TLV2771CD | TLV2771CD | TLV2771CD | 815-TLV2771CD |
| Product Name | TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier | 5.1MHz 9V 6V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5.1MHZ RRO 8SOIC | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 70 dB |