Texas Instruments TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2783IN

Description
Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown - TLV2783IN - Texas Instruments
Dallas, TX, United States
TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown
TLV2783IN
TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown TLV2783IN
Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 14-PDIP -40 to 125

Dual 1.8V RRIO, 8MHz Amplifier with Shutdown 14-PDIP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 8MHz 1.8V 23mA Operational Amplifier IC
687-TLV2783IN
Dual 8MHz 1.8V 23mA Operational Amplifier IC 687-TLV2783IN
Dual Op Amp, 8MHz, 1.8V RRIO, 23mA, 4.3V/µs, 14-PDIP Product overview: TLV2783IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 1.8V, 23mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 1.8V, 23mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783IN can be used for catalog matching and distributor lookup.

Dual Op Amp, 8MHz, 1.8V RRIO, 23mA, 4.3V/µs, 14-PDIP Product overview: TLV2783IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8MHz, 1.8V, 23mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 8MHz, 1.8V, 23mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2783IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IN - 1270325-TLV2783IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IN
1270325-TLV2783IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IN 1270325-TLV2783IN
Manufacturer: Texas Instruments Win Source Part Number: 1270325-TLV2783IN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Family Name: TLV2783 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Output Current per Channel: 23mA SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V Alternative Parts (Cross-Reference): ADA4505-2ARMZ-R2; AD8506ARMZ; ADA4691-2ACPZ-R2; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270325-TLV2783IN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2783
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 23mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.9 V ~ 1.8 V
Alternative Parts (Cross-Reference): ADA4505-2ARMZ-R2; AD8506ARMZ; ADA4691-2ACPZ-R2;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2783IN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10686-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10686-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10686-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2783IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2783IN
Instrumentation, OP Amps, Buffer Amps TLV2783IN
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2783IN
Operational Amplifiers - Op Amps TLV2783IN
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MHz Amp w/Shtdwn

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MHz Amp w/Shtdwn

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2783IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2783IN
Integrated Circuits (ICs) - Linear - Amplifiers TLV2783IN
IC OPAMP GP 2 CIRCUIT 14DIP

IC OPAMP GP 2 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2783IN 687-TLV2783IN 1270325-TLV2783IN TLV2783IN 296-10686-5-ND TLV2783IN TLV2783IN TLV2783IN
Product Name TLV2783 Dual 1.8V RRIO, 8MHz Amplifier with Shutdown Dual 8MHz 1.8V 23mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2783IN Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC,VSSOP Rail/Tube DIP; PDIP; PDIP14 DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm) Through Hole
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC401AJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
INA114 Precision Instrumentation Amplifier - INA114AU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
8 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-8876001PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details