Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 055109-TLV2464CPW
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 550μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 6.4MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 6.4MHz GBW, 80mA Output, 3V, TSSOP Product overview: TLV2464CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 80mA, 3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 80mA, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464CPW can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad Low Power Rail-to-Rail I/O
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2464CPW | 055109-TLV2464CPW | 296-26797-5-ND | 687-TLV2464CPW | TLV2464CPW | TLV2464CPW | TLV2464CPW | TLV2464CPW |
| Product Name | TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464CPW | Instrumentation, Op Amps, Buffer Amps | Quad 6.4MHz 80mA 3V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 575 microamps | |||||||
| CMRR | 66 dB |