800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp with Shutdown 10-VSSOP -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 900180-TLV2623IDGSR
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2623
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLV2623IDGSR-NDR, 296-10649-2-NDR, TLV2623IDGSRG4, -296-10649-1-NDR, -TLV2623IDGSRG4, TLV2623IDGSRG4-ND, 296-10649-6, 296-10649-1, 296-10649-1-NDR, -296-10649-1-ND, 296-10649-2, -296-10649-1, 296-10649-6-NDR, -TLV2623IDGSRG4-NDR
Dual Op Amp, 11MHz, 800uA, RRO, VSSOP Product overview: TLV2623IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 800uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 11MHz, 800uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2623IDGSR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3500uV Offset-Max, CMOS, PDSO10
Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Lo-Vltg Dual Ch
IC CMOS 2 CIRCUIT 10VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2623IDGSR | 296-10649-1-ND | 900180-TLV2623IDGSR | 687-TLV2623IDGSR | TLV2623IDGSR | TLV2623IDGSR | TLV2623IDGSR | TLV2623IDGSR | TLV2623IDGSR |
| Product Name | TLV2623 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp with Shutdown | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2623IDGSR | Dual 11MHz 800uA Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.75 volts | 5.5 volts | ||||||
| VOS | 3.5 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 77 dB |