Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 10-VSSOP -40 to 85
Dual Op Amp, 500kHz, 1.8V, 20uA, CMOS, MSOP Product overview: TLV2763IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz, 1.8V, 20uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2763IDGSR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 092729-TLV2763IDGSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Family Name: TLV2763
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Alternative Parts (Cross-Reference): ADA4505-2ACBZ-RL; AD8506ACBZ-REEL; AD8607ARM-R2; ADA4692-2ACPZ-R7;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Operational Amplifiers - Op Amps Dual 1.8-V Micropwr R-to-R Single Sply
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2763IDGSR | 687-TLV2763IDGSR | 296-10667-2-ND | 092729-TLV2763IDGSR | TLV2763IDGSR | TLV2763IDGSR | TLV2763IDGSR | TLV2763IDGSR | TLV2763IDGSR |
| Product Name | TLV2763 Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown | Dual 500kHz 1.8V 20uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2763IDGSR | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,VSSOP | Tape and Reel | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 10-VSSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 volts | 1.8 to 3.6 volts | 1.8 volts | 1.8 volts | |||||
| Slew Rate | 0.2000 V/µs | 0.2300 V/µs | 0.2300 V/µs | 0.2300 V/µs | 0.2300 V/µs | 2.30E-7 V/µs |