The TLV2473A is a dual-channel, low-power, rail-to-rail input/output operational amplifier with shutdown capability, designed for low-voltage signal conditioning in portable and battery-powered applications. It operates from a 2.7V to 6V supply, consumes 600μA per channel, and offers a 2.8MHz gain-bandwidth product with a slew rate of 1.5V/μs. The device can drive loads up to 35mA at 500mV from the supply rails and maintain rail-to-rail input and output swing. It is available in a 14-pin SOIC package with an operating temperature range of -40°C to +125°C.
Dual Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 14-SOIC -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 2 Func, 1600uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC CMOS 2 CIRCUIT 14SOIC
IC CMOS 2 CIRCUIT 14SOIC
Precision Amplifiers Dual Lo-Pwr R-to-R I/O Op Amp w/Shutdwn
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2473AIDR | 296-10618-2-ND | TLV2473AIDR | TLV2473AIDR | TLV2473AIDR | TLV2473AIDR | TLV2473AIDR |
| Product Name | TLV2473A Dual Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 6 volts | 6 volts | |||||
| VOS | 1.6 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||
| CMRR | 61 dB |