Single Low-Power Rail-to-Rail Input/Output Op Amp 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270180-TLV2471IP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2471
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 35mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX495MJA+; MAX495CPA; MAX495EPA;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Single Op Amp, 2.8MHz, 600uA, RRIO, 1.4V/µs, 8-PDIP Product overview: TLV2471IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 600uA, 1.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 600uA, 1.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2471IP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2200uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Precision Amplifiers LiNCMOS R/R
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2471IP | 1270180-TLV2471IP | 687-TLV2471IP | TLV2471IP | 296-7506-5-ND | TLV2471IP | TLV2471IP | TLV2471IP | TLV2471IP |
| Product Name | TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IP | 2.8MHz 600uA 1.4V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | OP Amp Single GP R-R I/O ?3V/6V 8-Pin PDIP | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | |||||||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 61 dB |