Texas Instruments TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2765CDR

Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown - TLV2765CDR - Texas Instruments
Dallas, TX, United States
TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown
TLV2765CDR
TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2765CDR
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC 0 to 70

Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321713-TLV2765CDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321713-TLV2765CDR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321713-TLV2765CDR
Manufacturer: Texas Instruments Win Source Part Number: 1321713-TLV2765CDR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 4 Standard Package: 2,500 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.23V/µs Gain Bandwidth Product: 500 kHz Current - Input Bias: 3 pA Voltage - Input Offset: 550 µV Current - Supply: 20µA (x4 Channels) Current - Output / Channel: 10.2 mA Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 2156-TLV2765CDR,296- 51684-6,TLV2765CDRG4 ,296-51684-1,296-516 84-2,TLV2765CDR-ND,T LV2765CDRG4-ND,TEXTI STLV2765CDR Base Product Number: TLV2765 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 3.6 V

Manufacturer: Texas Instruments
Win Source Part Number: 1321713-TLV2765CDR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23V/µs
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 550 µV
Current - Supply: 20µA (x4 Channels)
Current - Output / Channel: 10.2 mA
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 2156-TLV2765CDR,296-51684-6,TLV2765CDRG4,296-51684-1,296-51684-2,TLV2765CDR-ND,TLV2765CDRG4-ND,TEXTISTLV2765CDR
Base Product Number: TLV2765
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 3.6 V

Buy Now Datasheet
 - TLV2765CDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO16

Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Quad 500kHz 1.8V 20uA Operational Amplifier IC
687-TLV2765CDR
Quad 500kHz 1.8V 20uA Operational Amplifier IC 687-TLV2765CDR
Quad Op Amp, 500kHz BW, 1.8V, 20uA, Rail-to-Rail, CMOS, 16-SOIC Product overview: TLV2765CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2765CDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 500kHz BW, 1.8V, 20uA, Rail-to-Rail, CMOS, 16-SOIC Product overview: TLV2765CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2765CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51684-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51684-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51684-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2765CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2765CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2765CDR
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2765CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2765CDR
IC OPAMP GP 4 CIRCUIT 16SOIC

IC OPAMP GP 4 CIRCUIT 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2765CDR
Operational Amplifiers - Op Amps TLV2765CDR
Operational Amplifiers - Op Amps Quad 1.8-V Micropwr R-to-R Single Sply

Operational Amplifiers - Op Amps Quad 1.8-V Micropwr R-to-R Single Sply

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2765CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2765CDR
Instrumentation, OP Amps, Buffer Amps TLV2765CDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2765CDR 1321713-TLV2765CDR TLV2765CDR 687-TLV2765CDR 296-51684-2-ND TLV2765CDR TLV2765CDR TLV2765CDR TLV2765CDR
Product Name TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Quad 500kHz 1.8V 20uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC16 Tape and Reel SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS RoHS
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
VOS 0.5500 millivolts 0.5500 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132U/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers