Texas Instruments TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782CDGKRG4

Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier - TLV2782CDGKRG4 - Texas Instruments
Dallas, TX, United States
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier
TLV2782CDGKRG4
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782CDGKRG4
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70

Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
8MHz 3.6V Operational Amplifier IC
687-TLV2782CDGKRG4
8MHz 3.6V Operational Amplifier IC 687-TLV2782CDGKRG4
2-Ch Op Amp, 8MHz, 3mV Vos, 3.6V, VSSOP Product overview: TLV2782CDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782CDGKRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 8MHz, 3mV Vos, 3.6V, VSSOP Product overview: TLV2782CDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782CDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - TLV2782CDGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2782CDGKRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2782CDGKRG4-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKRG4 - 1109349-TLV2782CDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKRG4
1109349-TLV2782CDGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKRG4 1109349-TLV2782CDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109349-TLV2782CDGKR G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109349-TLV2782CDGKRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2782CDGKRG4
Instrumentation, OP Amps, Buffer Amps TLV2782CDGKRG4
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2782CDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2782CDGKRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2782CDGKRG4
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2782CDGKRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2782CDGKRG4
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2782CDGKRG4
Operational Amplifiers - Op Amps TLV2782CDGKRG4
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2782CDGKRG4 687-TLV2782CDGKRG4 TLV2782CDGKRG4-ND 1109349-TLV2782CDGKRG4 TLV2782CDGKRG4 TLV2782CDGKRG4 TLV2782CDGKRG4 TLV2782CDGKRG4
Product Name TLV2782 Dual 1.8V RRIO, 8MHz Amplifier 8MHz 3.6V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGKRG4 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,VSSOP Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; 8-VSSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
 - CLC431AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers