Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-SOIC -55 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 5.1MHz BW, 9V/µs SR, 1.25-3V, 8-SOIC Product overview: TLV2772AMD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 9V, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 9V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772AMD can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1600uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps Dual 2.7V Rail Rail
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2772AMD | 296-7589-5-ND | 687-TLV2772AMD | TLV2772AMD | TLV2772AMD | TLV2772AMD | TLV2772AMD |
| Product Name | TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 5.1MHz 9V 3V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 to 6 volts | 3 volts | 2.5 volts | ||||
| VOS | 1.6 millivolts | 0.3600 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||
| CMRR | 70 dB |