Texas Instruments TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV272CDR

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV272CDR - Texas Instruments
Dallas, TX, United States
TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV272CDR
TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV272CDR
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Op Amps - 6610404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610404
Op Amps 6610404
Texas Instruments TLV272CDR

Texas Instruments TLV272CDR

Supplier's Site
Op Amps - 6610404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610404P
Op Amps 6610404P
Texas Instruments TLV272CDR

Texas Instruments TLV272CDR

Supplier's Site
Op Amps - 9234101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9234101
Op Amps 9234101
Texas Instruments TLV272CDR

Texas Instruments TLV272CDR

Supplier's Site
Singapore, Singapore
Dual 3MHz 16V SOIC Operational Amplifier IC
687-TLV272CDR
Dual 3MHz 16V SOIC Operational Amplifier IC 687-TLV272CDR
Dual Op Amp, 3MHz, 16V, Rail-to-Rail, CMOS, 8-SOIC Product overview: TLV272CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272CDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 16V, Rail-to-Rail, CMOS, 8-SOIC Product overview: TLV272CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26806-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26806-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26806-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26806-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26806-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26806-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26806-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26806-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26806-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDR - 032976-TLV272CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDR
032976-TLV272CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDR 032976-TLV272CDR
Manufacturer: Texas Instruments Win Source Part Number: 032976-TLV272CDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 625μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 032976-TLV272CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Op Amp, Precision, 3Mhz, 2.4V/s, Soic-8; No. Of Amplifiers Texas Instruments - 86W6274 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Precision, 3Mhz, 2.4V/s, Soic-8; No. Of Amplifiers Texas Instruments
86W6274
Op Amp, Precision, 3Mhz, 2.4V/s, Soic-8; No. Of Amplifiers Texas Instruments 86W6274
OP AMP, PRECISION, 3MHZ, 2.4V/s, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

OP AMP, PRECISION, 3MHZ, 2.4V/s, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site
Op Amp, Precision, 3Mhz, 2.4V/s, Soic-8;; Msl Texas Instruments - 28AH5475 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Precision, 3Mhz, 2.4V/s, Soic-8;; Msl Texas Instruments
28AH5475
Op Amp, Precision, 3Mhz, 2.4V/s, Soic-8;; Msl Texas Instruments 28AH5475
OP AMP, PRECISION, 3MHZ, 2.4V/S, SOIC-8;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, PRECISION, 3MHZ, 2.4V/S, SOIC-8;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV272CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV272CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV272CDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV272CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV272CDR
Instrumentation, OP Amps, Buffer Amps TLV272CDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV272CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV272CDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV272CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV272CDR
Instrumentation, OP Amps, Buffer Amps TLV272CDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV272CDR
Operational Amplifiers - Op Amps TLV272CDR
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV272CDR 6610404 6610404P 687-TLV272CDR 296-26806-6-ND 032976-TLV272CDR 86W6274 28AH5475 TLV272CDR TLV272CDR TLV272CDR TLV272CDR TLV272CDR
Product Name TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier Op Amps Op Amps Dual 3MHz 16V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDR Op Amp, Precision, 3Mhz, 2.4V/s, Soic-8; No. Of Amplifiers Texas Instruments Op Amp, Precision, 3Mhz, 2.4V/s, Soic-8;; Msl Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 5 volts 8 volts 2.7 to 16 volts 1.35 to 8 volts 2.7 volts 2.7 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5612IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
3 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers