Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125
Operational Amplifier, 1 Func, 2200uV Offset-Max, CMOS, PDSO6
1ch Rail-to-Rail Op Amp, 2.8MHz BW, 3V, SOT-23-6 Product overview: TLV2470IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 3V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 3V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2470IDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797100-TLV2470IDBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Family Name: TLV2470
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Package: SOT-23-6
Output Current per Channel: 35mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 2.8MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX4323EUT+; MAX4323EUT-T; MAX4323EUT; MAX4323EUT+T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Precision Amplifiers Sngl Lo-Pwr R-to-R I/O Op Amp w/Shutdwn
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2470IDBVT | TLV2470IDBVT | 687-TLV2470IDBVT | 797100-TLV2470IDBVT | 296-TLV2470IDBVTTR-ND | TLV2470IDBVT | TLV2470IDBVT | TLV2470IDBVT | TLV2470IDBVT |
| Product Name | TLV2470 Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown | 2.8MHz 3V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2470IDBVT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 volts | ||||||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 61 dB |