Texas Instruments TLV2624 800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp TLV2624IPW

Description
800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2624 800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp - TLV2624IPW - Texas Instruments
Dallas, TX, United States
TLV2624 800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp
TLV2624IPW
TLV2624 800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp TLV2624IPW
800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp 14-TSSOP -40 to 125

800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPW - 081511-TLV2624IPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPW
081511-TLV2624IPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPW 081511-TLV2624IPW
Manufacturer: Texas Instruments Win Source Part Number: 081511-TLV2624IPW Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 7 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 800μA Channel Output Current: 28mA Gain Bandwidth Product (GBP): 11MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081511-TLV2624IPW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 28mA
Gain Bandwidth Product (GBP): 11MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2624IPW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 11MHz 2.75V 800uA Operational Amplifier IC
687-TLV2624IPW
Quad 11MHz 2.75V 800uA Operational Amplifier IC 687-TLV2624IPW
Quad Op Amp, 11MHz, 2.75V, 800uA, RRO, TSSOP Product overview: TLV2624IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 11MHz, 2.75V, 800uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 11MHz, 2.75V, 800uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2624IPW can be used for catalog matching and distributor lookup.

Quad Op Amp, 11MHz, 2.75V, 800uA, RRO, TSSOP Product overview: TLV2624IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 11MHz, 2.75V, 800uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 11MHz, 2.75V, 800uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2624IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34449-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34449-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34449-5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2624IPW
Operational Amplifiers - Op Amps TLV2624IPW
Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Low Vltg Quad Ch

Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Low Vltg Quad Ch

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2624IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2624IPW
Instrumentation, OP Amps, Buffer Amps TLV2624IPW
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2624IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2624IPW
Integrated Circuits (ICs) - Linear - Amplifiers TLV2624IPW
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2624IPW 081511-TLV2624IPW TLV2624IPW 687-TLV2624IPW 296-34449-5-ND TLV2624IPW TLV2624IPW TLV2624IPW
Product Name TLV2624 800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPW Quad 11MHz 2.75V 800uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.7 to 5.5 volts 2.75 volts 5.5 volts
VOS 3.5 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QDA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
7 suppliers