Texas Instruments TLV2474A Quad Low-Power Rail-to-Rail Input/Output Op Amp TLV2474AID

Description
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2474A Quad Low-Power Rail-to-Rail Input/Output Op Amp - TLV2474AID - Texas Instruments
Dallas, TX, United States
TLV2474A Quad Low-Power Rail-to-Rail Input/Output Op Amp
TLV2474AID
TLV2474A Quad Low-Power Rail-to-Rail Input/Output Op Amp TLV2474AID
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC -40 to 125

Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26800-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26800-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26800-5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 2.8MHz 6V SOIC Operational Amplifier IC
687-TLV2474AID
Quad 2.8MHz 6V SOIC Operational Amplifier IC 687-TLV2474AID
Quad Op Amp, 2.8MHz BW, 6V, Rail-to-Rail, 14-SOIC Product overview: TLV2474AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2474AID can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.8MHz BW, 6V, Rail-to-Rail, 14-SOIC Product overview: TLV2474AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2474AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319399-TLV2474AID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319399-TLV2474AID
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319399-TLV2474AID
Manufacturer: Texas Instruments Win Source Part Number: 1319399-TLV2474AID Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 4 Standard Package: 50 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 1.5V/µs Gain Bandwidth Product: 2.8 MHz Current - Input Bias: 2.5 pA Voltage - Input Offset: 250 µV Current - Supply: 600µA (x4 Channels) Current - Output / Channel: 35 mA Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 2156-TLV2474AID,TLV2 474AIDG4,TLV2474AID- ND,TLV2474AIDG4-ND,T EXTISTLV2474AID,296- 26800-5 Base Product Number: TLV2474 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 6 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319399-TLV2474AID
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 1.5V/µs
Gain Bandwidth Product: 2.8 MHz
Current - Input Bias: 2.5 pA
Voltage - Input Offset: 250 µV
Current - Supply: 600µA (x4 Channels)
Current - Output / Channel: 35 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 2156-TLV2474AID,TLV2474AIDG4,TLV2474AID-ND,TLV2474AIDG4-ND,TEXTISTLV2474AID,296-26800-5
Base Product Number: TLV2474
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 6 V

Buy Now Datasheet
Linear Amplifier IC - 17085914 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17085914
Linear Amplifier IC 17085914
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 1600UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

IC, OPERATIONAL AMPLIFIER, 4 FUNC, 1600UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2474AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2474AID
Instrumentation, OP Amps, Buffer Amps TLV2474AID
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Ic, Op Amp, Quad Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments - 28AH5471 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments
28AH5471
Ic, Op Amp, Quad Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments 28AH5471
IC, OP AMP, QUAD RRIO, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, QUAD RRIO, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLV2474AID
Precision Amplifiers TLV2474AID
Precision Amplifiers Quad Lo-Pwr R-to-R Input/Output Op Amp

Precision Amplifiers Quad Lo-Pwr R-to-R Input/Output Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2474AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2474AID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2474AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2474AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2474AID
Instrumentation, OP Amps, Buffer Amps TLV2474AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2474AID 296-26800-5-ND 687-TLV2474AID 1319399-TLV2474AID 17085914 TLV2474AID 28AH5471 TLV2474AID TLV2474AID TLV2474AID
Product Name TLV2474A Quad Low-Power Rail-to-Rail Input/Output Op Amp Instrumentation, Op Amps, Buffer Amps Quad 2.8MHz 6V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Quad Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 1.35 to 3 volts 2.7 volts 2.7 volts
VOS 1.6 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Operational Amplifier IC - 687-CLC452AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers