Texas Instruments TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274IDR

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 125
Request a Quote
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV274IDR is a rail-to-rail output operational amplifier from Texas Instruments, designed for low-power applications with a supply current of 550 µA per channel. It operates over a supply voltage range of 2.7 V to 16 V and is specified for an extended temperature range of -40°C to +125°C, making it suitable for industrial applications. The amplifier features a bandwidth of 3 MHz and a high slew rate of 2.4 V/µs, which allows for effective signal processing in various applications. The device is available in a 14-pin SOIC package, facilitating integration into compact designs. Its CMOS inputs enable compatibility with high-impedance sensor interfaces, making it a viable choice for battery-powered systems and other low-power applications.

Datasheet Summary
Powered by GS/AI

The TLV274IDR is a rail-to-rail output operational amplifier from Texas Instruments, designed for low-power applications with a supply current of 550 µA per channel. It operates over a supply voltage range of 2.7 V to 16 V and is specified for an extended temperature range of -40°C to +125°C, making it suitable for industrial applications. The amplifier features a bandwidth of 3 MHz and a high slew rate of 2.4 V/µs, which allows for effective signal processing in various applications. The device is available in a 14-pin SOIC package, facilitating integration into compact designs. Its CMOS inputs enable compatibility with high-impedance sensor interfaces, making it a viable choice for battery-powered systems and other low-power applications.

Suppliers

Company
Product
Description
Supplier Links
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers - TLV274IDR - Texas Instruments
Dallas, TX, United States
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers
TLV274IDR
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274IDR
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 125

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 16V SOIC Operational Amplifier IC
687-TLV274IDR
Quad 3MHz 16V SOIC Operational Amplifier IC 687-TLV274IDR
Quad Op Amp, 3MHz, 16V, Rail-to-Rail, 14-SOIC Product overview: TLV274IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274IDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 3MHz, 16V, Rail-to-Rail, 14-SOIC Product overview: TLV274IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11981-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11981-1-ND
Instrumentation, Op Amps, Buffer Amps 296-11981-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11981-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11981-6-ND
Instrumentation, Op Amps, Buffer Amps 296-11981-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11981-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11981-2-ND
Instrumentation, Op Amps, Buffer Amps 296-11981-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Op Amps - 6610426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610426
Op Amps 6610426
Texas Instruments TLV274IDR

Texas Instruments TLV274IDR

Supplier's Site
Op Amps - 6610426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610426P
Op Amps 6610426P
Texas Instruments TLV274IDR

Texas Instruments TLV274IDR

Supplier's Site
Op Amps - 9223019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9223019
Op Amps 9223019
Texas Instruments TLV274IDR

Texas Instruments TLV274IDR

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IDR - 032983-TLV274IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IDR
032983-TLV274IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IDR 032983-TLV274IDR
Manufacturer: Texas Instruments Win Source Part Number: 032983-TLV274IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 625μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032983-TLV274IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op-Amp, 3Mhz, 2.4V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH5478 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 2.4V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH5478
Op-Amp, 3Mhz, 2.4V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH5478
OP-AMP, 3MHZ, 2.4V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OP-AMP, 3MHZ, 2.4V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV274IDR
Operational Amplifiers - Op Amps TLV274IDR
Operational Amplifiers - Op Amps Quad 3MHz R/R

Operational Amplifiers - Op Amps Quad 3MHz R/R

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV274IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV274IDR
Instrumentation, OP Amps, Buffer Amps TLV274IDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV274IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV274IDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV274IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV274IDR
Instrumentation, OP Amps, Buffer Amps TLV274IDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV274IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV274IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV274IDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV274IDR 687-TLV274IDR 296-11981-1-ND 6610426 6610426P 032983-TLV274IDR 28AH5478 TLV274IDR TLV274IDR TLV274IDR TLV274IDR TLV274IDR
Product Name TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers Quad 3MHz 16V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IDR Op-Amp, 3Mhz, 2.4V/us, Soic-14; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 8 volts 5 volts 2.7 to 16 volts 2.7 volts 16 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers