Texas Instruments TLV274-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV274QDRG4Q1

Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV274-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV274QDRG4Q1 - Texas Instruments
Dallas, TX, United States
TLV274-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV274QDRG4Q1
TLV274-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV274QDRG4Q1
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 125

Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV274QDRG4Q1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV274QDRG4Q1-ND
Instrumentation, Op Amps, Buffer Amps TLV274QDRG4Q1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
 - TLV274QDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV274QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV274QDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers TLV274QDRG4Q1
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV274QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV274QDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLV274QDRG4Q1
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV274QDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV274QDRG4Q1
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV274QDRG4Q1
Operational Amplifiers - Op Amps TLV274QDRG4Q1
Operational Amplifiers - Op Amps Auto Cat 550uA/Ch 3 MHz Rail to Rail Out

Operational Amplifiers - Op Amps Auto Cat 550uA/Ch 3 MHz Rail to Rail Out

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV274QDRG4Q1 TLV274QDRG4Q1-ND TLV274QDRG4Q1 TLV274QDRG4Q1 TLV274QDRG4Q1 TLV274QDRG4Q1 TLV274QDRG4Q1
Product Name TLV274-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 volts
VOS 5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
Operational Amplifier IC - 687-CLC111AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3500 V/µs
Bandwidth 800 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCVF2310PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details