Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081515-TLV2761ID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
1.8V Op Amp, 500kHz BW, 20uA, Rail-to-Rail, 1-Ch, 8-SOIC Product overview: TLV2761ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500kHz, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 500kHz, 20uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2761ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Micropower
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2761ID | 081515-TLV2761ID | 687-TLV2761ID | TLV2761ID | 296-10661-5-ND | TLV2761ID | TLV2761ID | TLV2761ID |
| Product Name | TLV2761 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761ID | 1.8V 500kHz 20uA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | PDIP,SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | Rail/Tube | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Supply Voltage (VS) | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 volts | |||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||||
| VOS | 0.5500 millivolts | 0.5500 millivolts |