The TLV2774 is a quad CMOS operational amplifier with a 5.1 MHz typical high-gain bandwidth and 10.5 V/µs typical slew rate, designed for single-supply operation from 2.5 V to 5.5 V. It features rail-to-rail output swing, 1 mA supply current per channel, and a 360 µV maximum input offset voltage at 25°C. The device supports micropower shutdown with less than 1 µA quiescent current and offers low input noise of 17 nV/√Hz and 2 pA input bias current. It is characterized for operation from −40°C to 125°C and is available in a 14-pin TSSOP package. The TLV2774IPWRG4 is a variant of the TLV2774 series with a lead finish of NIPDAU and meets RoHS standards, operating from −40°C to 125°C.
Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad 5.1MHz Op Amp, 10.5V/µs Slew Rate, Rail-to-Rail, 1.25V-6V, TSSOP Product overview: TLV2774IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 10.5V, 1.25V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 10.5V, 1.25V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774IPWRG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad 2.7-V High-Slew Rate R-To-R Output
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774IPWRG4 | TLV2774IPWRG4-ND | 687-TLV2774IPWRG4 | TLV2774IPWRG4 | TLV2774IPWRG4 | TLV2774IPWRG4 | TLV2774IPWRG4 |
| Product Name | TLV2774 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 5.1MHz 10.5V 1.25V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 volts | ||||
| VOS | 2.7 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||
| CMRR | 70 dB |