Texas Instruments TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV272CDRG4

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV272CDRG4 - Texas Instruments
Dallas, TX, United States
TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV272CDRG4
TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV272CDRG4
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDRG4 - 213095-TLV272CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDRG4
213095-TLV272CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDRG4 213095-TLV272CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 213095-TLV272CDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 625μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 213095-TLV272CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV272CDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV272CDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV272CDRG4-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 16V SOIC Operational Amplifier IC
687-TLV272CDRG4
Dual 3MHz 16V SOIC Operational Amplifier IC 687-TLV272CDRG4
Dual Op Amp, 3MHz, 16V, Rail-to-Rail Output, CMOS, 8-SOIC Product overview: TLV272CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272CDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 16V, Rail-to-Rail Output, CMOS, 8-SOIC Product overview: TLV272CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV272CDRG4
Operational Amplifiers - Op Amps TLV272CDRG4
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV272CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV272CDRG4
Instrumentation, OP Amps, Buffer Amps TLV272CDRG4
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV272CDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV272CDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV272CDRG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV272CDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV272CDRG4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV272CDRG4 213095-TLV272CDRG4 TLV272CDRG4-ND 687-TLV272CDRG4 TLV272CDRG4 TLV272CDRG4 TLV272CDRG4 TLV272CDRG4
Product Name TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDRG4 Instrumentation, Op Amps, Buffer Amps Dual 3MHz 16V SOIC Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16 volts 8 volts 2.7 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data