Texas Instruments TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781CDBVR

Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2781 Single 1.8V RRIO, 8MHz Amplifier - TLV2781CDBVR - Texas Instruments
Dallas, TX, United States
TLV2781 Single 1.8V RRIO, 8MHz Amplifier
TLV2781CDBVR
TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781CDBVR
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 0 to 70

Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVR - 1109345-TLV2781CDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVR
1109345-TLV2781CDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVR 1109345-TLV2781CDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1109345-TLV2781CDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109345-TLV2781CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 8MHz SOT-23 Operational Amplifier IC
687-TLV2781CDBVR
1.8V 8MHz SOT-23 Operational Amplifier IC 687-TLV2781CDBVR
1.8V RRIO Op Amp, 8MHz, SOT-23-5 Product overview: TLV2781CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781CDBVR can be used for catalog matching and distributor lookup.

1.8V RRIO Op Amp, 8MHz, SOT-23-5 Product overview: TLV2781CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781CDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2781CDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2781CDBVRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2781CDBVRTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2781CDBVR
Operational Amplifiers - Op Amps TLV2781CDBVR
Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2781CDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2781CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2781CDBVR
Instrumentation, OP Amps, Buffer Amps TLV2781CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2781CDBVR
Instrumentation, OP Amps, Buffer Amps TLV2781CDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2781CDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2781CDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2781CDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2781CDBVR 1109345-TLV2781CDBVR 687-TLV2781CDBVR 296-TLV2781CDBVRTR-ND TLV2781CDBVR TLV2781CDBVR TLV2781CDBVR TLV2781CDBVR TLV2781CDBVR
Product Name TLV2781 Single 1.8V RRIO, 8MHz Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781CDBVR 1.8V 8MHz SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC,SOT-23 SOT; SOT23; SOT-23-5 Tape and Reel SOT; SC-74A, SOT-753 Surface Mount SOT; SC-74A, SOT-753 Surface Mount
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts 1.8 volts
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
VOS 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
IC CLK BUFFER 4:16 125MHZ 28PLCC - 815-CGS2535TV - Utmel Electronic Limited
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 28-LCC (J-Lead)
View Details
2 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106KP - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers