Texas Instruments TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp TLV2472AIDG4

Description
Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp - TLV2472AIDG4 - Texas Instruments
Dallas, TX, United States
TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp
TLV2472AIDG4
TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp TLV2472AIDG4
Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125

Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2472AIDG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2472AIDG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2472AIDG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AIDG4 - 849759-TLV2472AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AIDG4
849759-TLV2472AIDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AIDG4 849759-TLV2472AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 849759-TLV2472AIDG4 Series: Automotive, AEC-Q100 Features: Amplifier 2 Circuit Package: Tube Family Name: TLV2472 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 849759-TLV2472AIDG4
Series: Automotive, AEC-Q100
Features: Amplifier 2 Circuit
Package: Tube
Family Name: TLV2472
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Singapore, Singapore
Dual 2.8MHz 6V SOIC Operational Amplifier IC
687-TLV2472AIDG4
Dual 2.8MHz 6V SOIC Operational Amplifier IC 687-TLV2472AIDG4
Dual Op Amp, 2.8MHz, Rail-to-Rail, 6V, 8-SOIC Product overview: TLV2472AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2472AIDG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.8MHz, Rail-to-Rail, 6V, 8-SOIC Product overview: TLV2472AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2472AIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AIDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2472AIDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2472AIDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLV2472AIDG4
Precision Amplifiers TLV2472AIDG4
Precision Amplifiers Dual Lo-Pwr R-to-R Input/Output Op Amp

Precision Amplifiers Dual Lo-Pwr R-to-R Input/Output Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2472AIDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2472AIDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2472AIDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2472AIDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2472AIDG4
Instrumentation, OP Amps, Buffer Amps TLV2472AIDG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2472AIDG4 TLV2472AIDG4-ND 849759-TLV2472AIDG4 687-TLV2472AIDG4 TLV2472AIDG4 TLV2472AIDG4 TLV2472AIDG4 TLV2472AIDG4
Product Name TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AIDG4 Dual 2.8MHz 6V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 2.7 volts
VOS 1.6 millivolts 0.2500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers