Texas Instruments TLV271-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271QDBVRQ1

Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV271-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV271QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TLV271-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV271QDBVRQ1
TLV271-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271QDBVRQ1
Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125

Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24115-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24115-6-ND
Instrumentation, Op Amps, Buffer Amps 296-24115-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24115-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24115-2-ND
Instrumentation, Op Amps, Buffer Amps 296-24115-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24115-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24115-1-ND
Instrumentation, Op Amps, Buffer Amps 296-24115-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271QDBVRQ1 - 1109303-TLV271QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271QDBVRQ1
1109303-TLV271QDBVRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271QDBVRQ1 1109303-TLV271QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1109303-TLV271QDBVRQ 1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 750μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109303-TLV271QDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 750μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3MHz 16V SOT-23 Operational Amplifier IC
687-TLV271QDBVRQ1
3MHz 16V SOT-23 Operational Amplifier IC 687-TLV271QDBVRQ1
1-Ch Op Amp, 3MHz, 16V, Rail-to-Rail, SOT-23-5 Product overview: TLV271QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271QDBVRQ1 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 3MHz, 16V, Rail-to-Rail, SOT-23-5 Product overview: TLV271QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV271QDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV271QDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, Single, 3Mhz, 2.1V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH7887 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 3Mhz, 2.1V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH7887
Op-Amp, Single, 3Mhz, 2.1V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH7887
OP-AMP, SINGLE, 3MHZ, 2.1V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.1V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, SINGLE, 3MHZ, 2.1V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.1V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV271QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV271QDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TLV271QDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV271QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV271QDBVRQ1
Instrumentation, OP Amps, Buffer Amps TLV271QDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV271QDBVRQ1
Operational Amplifiers - Op Amps TLV271QDBVRQ1
Operational Amplifiers - Op Amps 550-5uA/Ch 3-MHz Rail-to-Rail Output

Operational Amplifiers - Op Amps 550-5uA/Ch 3-MHz Rail-to-Rail Output

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV271QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV271QDBVRQ1
Instrumentation, OP Amps, Buffer Amps TLV271QDBVRQ1
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV271QDBVRQ1 296-24115-6-ND 1109303-TLV271QDBVRQ1 687-TLV271QDBVRQ1 TLV271QDBVRQ1 29AH7887 TLV271QDBVRQ1 TLV271QDBVRQ1 TLV271QDBVRQ1 TLV271QDBVRQ1
Product Name TLV271-Q1 Automotive Catalog 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271QDBVRQ1 3MHz 16V SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Single, 3Mhz, 2.1V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 8 volts 2.7 volts 2.7 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Instrumentation, OP Amps, Buffer Amps - CLC501AJE-TR13 - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 18 milliamps
VOS 1.5 millivolts
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers