Dual 1.8V RRIO, 8MHz Amplifier 8-PDIP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 055148-TLV2782IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
2-Ch Op Amp, 8MHz BW, 1.8-3.6V, 8-DIP IC Product overview: TLV2782IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782IP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual 8MHz 1.8V
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2782IP | 296-7616-5-ND | 055148-TLV2782IP | 687-TLV2782IP | TLV2782IP | TLV2782IP | TLV2782IP | 815-TLV2782IP | TLV2782IP |
| Product Name | TLV2782 Dual 1.8V RRIO, 8MHz Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IP | 8MHz 3.6V DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2 CIRCUIT 8DIP | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | PDIP,SOIC,VSSOP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Rail/Tube | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300, 7.62mm) | ||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | ||||||
| Slew Rate | 5 V/µs | 5 V/µs | 4.3 V/µs | 5 V/µs | 5.00E-6 V/µs |