Operational Amplifier, 2 Func, 2400uV Offset-Max, CMOS, PDSO10
2.8MHz Dual Op-Amp, 250uV Vos, 35mA Out, HTSSOP, SM Product overview: TLV2473CDGQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 35mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 35mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2473CDGQ can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
IC CMOS 2 CIRCUIT 10HVSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2473CDGQ | 687-TLV2473CDGQ | TLV2473CDGQ-ND | TLV2473CDGQ | TLV2473CDGQ |
| Product Name | Dual 2.8MHz 35mA HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||
| Package Type | SSOP; SOP; TSSOP; TSSOP10 | Rail/Tube | MSOP; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Supply Voltage (VS) | 3 volts | 2.7 volts | |||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | 1.5 V/µs |