Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier 5-SOT-23 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032980-TLV2731CDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1.9MHz Op Amp, 1.35-10V, SOT-23-5, 60dB CMRR, 1.25V/µs SR Product overview: TLV2731CDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 10V, 1.25V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 10V, 1.25V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2731CDBVR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps LP R/R
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2731CDBVR | 032980-TLV2731CDBVR | 296-10656-2-ND | 687-TLV2731CDBVR | TLV2731CDBVR | TLV2731CDBVR | TLV2731CDBVR | TLV2731CDBVR | TLV2731CDBVR |
| Product Name | TLV2731 Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2731CDBVR | Instrumentation, Op Amps, Buffer Amps | 1.9MHz 10V 1.25V SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | 5 volts | 2.7 volts | |||||
| GBW | 2 MHz | 2 MHz | 2 MHz | ||||||
| Slew Rate | 1.25 V/µs | 1.6 V/µs | 1.6 V/µs | 1.25 V/µs | 1.6 V/µs | 1.60E-6 V/µs | |||
| CMRR | 60 dB |