The TLV272CDGKR is a low-power, rail-to-rail output operational amplifier designed for a wide range of applications. It operates within a supply voltage range of 2.7 V to 16 V and is specified for both commercial (0°C to 70°C) and industrial (-40°C to +125°C) temperature ranges. The device features a bandwidth of 3 MHz and a low supply current of 550 µA per channel, making it suitable for battery-powered applications. The input noise voltage is rated at 39 nV/,àöHz, and the input bias current is exceptionally low at 1 pA. The TLV272CDGKR is available in an 8-pin VSSOP package, which is advantageous for space-constrained designs. This operational amplifier is an ideal choice for applications such as e-bikes, power banks, and low-power motor controls, providing a reliable solution for engineers seeking efficient amplification in their projects.
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-VSSOP 0 to 70
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 3MHz, 16V, Rail-to-Rail, VSSOP Product overview: TLV272CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272CDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032977-TLV272CDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): EL5211IYZ-T7; BD7562FVM; EL5220CY-T13;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8VSSOP
OP AMP, 3MHZ, 2.6V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV272CDGKR | TLV272CDGKR | 296-26805-1-ND | 687-TLV272CDGKR | 032977-TLV272CDGKR | TLV272CDGKR | 28AH5474 | TLV272CDGKR | TLV272CDGKR | TLV272CDGKR | TLV272CDGKR |
| Product Name | TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272CDGKR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 3Mhz, 2.6V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 15 volts | 8 volts | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 660 microamps | ||||||||||
| CMRR | 69 dB |