Dual Op Amp, 5.1MHz BW, 700uV Vos, 3V, VSSOP, SM Product overview: TLV2773IDGS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2773IDGS can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2900uV Offset-Max, CMOS, PDSO10
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV2773IDGS | TLV2773IDGS | TLV2773IDGS-ND | TLV2773IDGS | TLV2773IDGS |
| Product Name | Dual 5.1MHz 3V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 2.5 volts | |||
| Slew Rate | 10.5 V/µs | 10.5 V/µs | 10.5 V/µs | 1.05E-5 V/µs | |
| Bandwidth | 5.1 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |