Texas Instruments TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274IN

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-PDIP -40 to 125
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers - TLV274IN - Texas Instruments
Dallas, TX, United States
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers
TLV274IN
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274IN
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-PDIP -40 to 125

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-PDIP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14379-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14379-5-ND
Instrumentation, Op Amps, Buffer Amps 296-14379-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IN - 1109318-TLV274IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IN
1109318-TLV274IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IN 1109318-TLV274IN
Manufacturer: Texas Instruments Win Source Part Number: 1109318-TLV274IN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 625μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109318-TLV274IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV274IN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3MHz 16V Operational Amplifier IC
687-TLV274IN
Quad 3MHz 16V Operational Amplifier IC 687-TLV274IN
Quad Op Amp, 3MHz, 16V, Rail-to-Rail Output, 14-PDIP Product overview: TLV274IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274IN can be used for catalog matching and distributor lookup.

Quad Op Amp, 3MHz, 16V, Rail-to-Rail Output, 14-PDIP Product overview: TLV274IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV274IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV274IN
Integrated Circuits (ICs) - Linear - Amplifiers TLV274IN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV274IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV274IN
Instrumentation, OP Amps, Buffer Amps TLV274IN
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV274IN
Operational Amplifiers - Op Amps TLV274IN
Operational Amplifiers - Op Amps Quad 3MHz R/R

Operational Amplifiers - Op Amps Quad 3MHz R/R

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV274IN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV274IN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Ic, Op Amp, Quad Rro/p, Pdip14, 274; No. Of Amplifiers Texas Instruments - 29AH7890 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad Rro/p, Pdip14, 274; No. Of Amplifiers Texas Instruments
29AH7890
Ic, Op Amp, Quad Rro/p, Pdip14, 274; No. Of Amplifiers Texas Instruments 29AH7890
IC, OP AMP, QUAD RRO/P, PDIP14, 274; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, QUAD RRO/P, PDIP14, 274; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV274IN 296-14379-5-ND 1109318-TLV274IN TLV274IN 687-TLV274IN TLV274IN TLV274IN TLV274IN TLV274IN 29AH7890
Product Name TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274IN Quad 3MHz 16V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Quad Rro/p, Pdip14, 274; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16 volts 8 volts 1.35 to 8 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details