Dual Low-Power Rail-to-Rail Input/Output Op Amp 8-SOIC -40 to 125
Dual Op Amp, 2.8MHz BW, 6V, Rail-to-Rail, 8-SOIC Product overview: TLV2472AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.8MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2472AID can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081510-TLV2472AID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Precision Amplifiers Dual Rail-Rail
IC CMOS 2 CIRCUIT 8SOIC
IC, OP AMP, DUAL RRIO, SMD, SOIC8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2.8MHZ; SLEW RATE:1.5V/µS; SUPPLY VOLTAGE RANGE:± 1.35V TO ± 3V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, DUAL RRIO, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:2.8MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 3V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2472AID | 687-TLV2472AID | 296-10610-5-ND | 081510-TLV2472AID | TLV2472AID | TLV2472AID | 17088490 | 29AH7880 | TLV2472AID |
| Product Name | TLV2472A Dual Low-Power Rail-to-Rail Input/Output Op Amp | Dual 2.8MHz 6V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2472AID | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Ic, Op Amp, Dual Rrio, Smd, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 2.7 volts | 1.35 to 3 volts | ||||
| VOS | 1.6 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 61 dB |