IC CMOS 1 CIRCUIT 8SO Product overview: TLV271IS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271IS-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 981363-TLV271IS-13
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 2V/µs
Gain Bandwidth Product: 1.9 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Current - Supply: 550µA
Current - Output / Channel: 8 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Diodes Incorporated
Other Names: TLV271IS-13DITR,TLV2
Base Product Number: TLV271
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
IC OP AMP 1CH 8-SO
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SO
IC OP AMP 1CH 8-SO
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SO
OPAMP, 1.9MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps 2.7 to16V0.55mA 13mA Rail to Rail 2-MHz
IC CMOS 1 CIRCUIT 8SO
IC CMOS 1 CIRCUIT 8SO
IC CMOS 1 CIRCUIT 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV271IS-13 | 981363-TLV271IS-13 | 31-TLV271IS-13CT-ND | TLV271IS-13 | 76AH6083 | TLV271IS-13 | TLV271IS-13 | TLV271IS-13 | TLV271IS-13 |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.9Mhz, -40 To 125Deg C Rohs Compliant Diodes Inc. | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 volts | 2.7 volts | 2.7 volts | ||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||
| Bandwidth | 1.9 MHz | 1.9 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |