Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV313IDBVT TLV313IDBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797116-TLV313IDBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 750μV Family Name: TLV313 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: SOT-23-5 Output Current per Channel: 15mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4175BLEUK-T; MAX4174ABEUK+T; MAX4174AKEUK+T; MAX4175ACEUK+T; Introduction Date: June 17, 2016 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797116-TLV313IDBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 750μV Family Name: TLV313 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: SOT-23-5 Output Current per Channel: 15mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4175BLEUK-T; MAX4174ABEUK+T; MAX4174AKEUK+T; MAX4175ACEUK+T; Introduction Date: June 17, 2016 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV313IDBVT - 797116-TLV313IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV313IDBVT
797116-TLV313IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV313IDBVT 797116-TLV313IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 797116-TLV313IDBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 750μV Family Name: TLV313 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: SOT-23-5 Output Current per Channel: 15mA SR - Slew Rate: 0.5 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4175BLEUK-T; MAX4174ABEUK+T; MAX4174AKEUK+T; MAX4175ACEUK+T; Introduction Date: June 17, 2016 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797116-TLV313IDBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 750μV
Family Name: TLV313
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: SOT-23-5
Output Current per Channel: 15mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4175BLEUK-T; MAX4174ABEUK+T; MAX4174AKEUK+T; MAX4175ACEUK+T;
Introduction Date: June 17, 2016
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44548-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44548-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44548-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44548-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44548-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44548-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44548-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44548-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44548-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 1MHz 5.5V SOT-23 Operational Amplifier IC
687-TLV313IDBVT
Low-Power 1MHz 5.5V SOT-23 Operational Amplifier IC 687-TLV313IDBVT
1-Channel, 1MHz, RRIO, low power, cost-optimized 5.5V CMOS op amp 5-SOT-23 -40 to 125 Product overview: TLV313IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV313IDBVT can be used for catalog matching and distributor lookup.

1-Channel, 1MHz, RRIO, low power, cost-optimized 5.5V CMOS op amp 5-SOT-23 -40 to 125 Product overview: TLV313IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV313IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV313IDBVT
Operational Amplifiers - Op Amps TLV313IDBVT
Operational Amplifiers - Op Amps LP, 500-uV Offset 1Mhz Op Amp

Operational Amplifiers - Op Amps LP, 500-uV Offset 1Mhz Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV313IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV313IDBVT
Instrumentation, OP Amps, Buffer Amps TLV313IDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV313IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV313IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV313IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Op-Amp, 1Mhz, 0.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH7891 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH7891
Op-Amp, 1Mhz, 0.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH7891
OP-AMP, 1MHZ, 0.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV313IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV313IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV313IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 797116-TLV313IDBVT 296-44548-2-ND 687-TLV313IDBVT TLV313IDBVT TLV313IDBVT TLV313IDBVT 29AH7891 TLV313IDBVT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV313IDBVT Instrumentation, Op Amps, Buffer Amps Low-Power 1MHz 5.5V SOT-23 Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 1Mhz, 0.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps
VOS 0.7500 millivolts 0.7500 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 1 MHz 1 MHz
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DFN
Number of Pins 8
View Details
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - CA3140T - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
4 suppliers