The TLV2470 is a single-channel CMOS rail-to-rail input/output operational amplifier with shutdown capability, designed for low-power applications such as sensor interface and portable medical equipment. It operates from 2.7V to 6V supply voltage, consumes 600μA per channel, and offers a 2.8MHz gain-bandwidth product with an output drive capability of up to 35mA at 500mV from the rail. The part is housed in a 6-pin SOT-23 package and supports an operating temperature range of -40°C to 125°C for the I-grade variant. The input offset voltage is 250μV (typical), and the device features ultra-low shutdown current of 350nA at 3V. The pinout includes inputs, output, power, ground, and shutdown control with no internal connections for unused pins.
Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 6-SOT-23 -40 to 125
IC Opamp GP 2.8MHz RRO SOT23-6 Product overview: TLV2470IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2470IDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109223-TLV2470IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Precision Amplifiers Sngl Lo-Pwr R-to-R I/O Op Amp w/Shutdwn
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2470IDBVRG4 | 687-TLV2470IDBVRG4 | 1109223-TLV2470IDBVRG4 | TLV2470IDBVRG4-ND | TLV2470IDBVRG4 | TLV2470IDBVRG4 | TLV2470IDBVRG4 | TLV2470IDBVRG4 |
| Product Name | TLV2470 Single Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown | 2.8MHz SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2470IDBVRG4 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 2.7 volts | ||||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | |||||||
| CMRR | 61 dB |