CMOS Amplifier 1 Circuit Rail-to-Rail SOT-25
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-25
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-25
IC CMOS 1 CIRCUIT SOT25 Product overview: TLV271CW5-7 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271CW5-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 850256-TLV271CW5-7
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: TLV271
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 57 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV271CW5-7DITR, TLV271CW5-7DICT, TLV271CW5-7DIDKR
1pA Single 1.9MHz SOT-25 Operational Amplifier ROHS
OPAMP, 2MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CMOS 1 CIRCUIT SOT25
IC CMOS 1 CIRCUIT SOT25
IC CMOS 1 CIRCUIT SOT25
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-25
Operational Amplifiers - Op Amps 2.7V to 16V Op Amp 0.55mA 0.5mV 1.35Vdd
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV271CW5-7DICT-ND | 687-TLV271CW5-7 | 850256-TLV271CW5-7 | TLV271CW5-7 | 64AH9015 | TLV271CW5-7 | TLV271CW5-7 | TLV271CW5-7 | TLV271CW5-7 | TLV271CW5-7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271CW5-7 | Operational Amplifier/Comparator >> Operational Amplifier | Opamp, 2Mhz, 0 To 70Deg C Rohs Compliant Diodes Inc. | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.5500 milliamps | 0.5500 milliamps | 0.5500 milliamps | |||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT | Surface Mount | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 |