Texas Instruments TLV2632 1-mA/CH, 9-MHz, RRO Op Amp TLV2632IDGKR

Description
1-mA/CH, 9-MHz, RRO Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
1-mA/CH, 9-MHz, RRO Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2632 1-mA/CH, 9-MHz, RRO Op Amp - TLV2632IDGKR - Texas Instruments
Dallas, TX, United States
TLV2632 1-mA/CH, 9-MHz, RRO Op Amp
TLV2632IDGKR
TLV2632 1-mA/CH, 9-MHz, RRO Op Amp TLV2632IDGKR
1-mA/CH, 9-MHz, RRO Op Amp 8-VSSOP -40 to 125

1-mA/CH, 9-MHz, RRO Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632IDGKR - 1270228-TLV2632IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632IDGKR
1270228-TLV2632IDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632IDGKR 1270228-TLV2632IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1270228-TLV2632IDGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 250μV Family Name: TLV2632 Categories: Integrated Circuits (ICs) Operating Supply Current: 730μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Current per Channel: 28mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 9MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4274BJEUA+; MAX4075AJEUA+T; MAX4274BJEUA+T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1270228-TLV2632IDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Family Name: TLV2632
Categories: Integrated Circuits (ICs)
Operating Supply Current: 730μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 28mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 9MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4274BJEUA+; MAX4075AJEUA+T; MAX4274BJEUA+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13368-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13368-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13368-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Dual 9MHz 2.75V Operational Amplifier IC - 687-TLV2632IDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 9MHz 2.75V Operational Amplifier IC
687-TLV2632IDGKR
Dual 9MHz 2.75V Operational Amplifier IC 687-TLV2632IDGKR
Dual 9MHz RRO Op Amp, 2.75V, 77dB CMRR, VSSOP Product overview: TLV2632IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9MHz, 2.75V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9MHz, 2.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2632IDGKR can be used for catalog matching and distributor lookup.

Dual 9MHz RRO Op Amp, 2.75V, 77dB CMRR, VSSOP Product overview: TLV2632IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9MHz, 2.75V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9MHz, 2.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2632IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2632IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2632IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2632IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2632IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2632IDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2632IDGKR
Operational Amplifiers - Op Amps TLV2632IDGKR
Operational Amplifiers - Op Amps 1-mA/CH 9-MHz RRO Op Amp

Operational Amplifiers - Op Amps 1-mA/CH 9-MHz RRO Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2632IDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2632IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2632IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2632IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2632IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2632IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2632IDGKR 1270228-TLV2632IDGKR 296-13368-2-ND 687-TLV2632IDGKR TLV2632IDGKR TLV2632IDGKR TLV2632IDGKR TLV2632IDGKR TLV2632IDGKR
Product Name TLV2632 1-mA/CH, 9-MHz, RRO Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2632IDGKR Instrumentation, Op Amps, Buffer Amps Dual 9MHz 2.75V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.75 volts 2.7 volts 2.7 volts
VOS 3.5 millivolts 0.2500 millivolts 1.1 millivolts 1.1 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers