Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV2624IPWRG4

Description
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Request a Quote Datasheet
Description
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - TLV2624IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2624IPWRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2624IPWRG4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 11MHz 4.5V TSSOP Operational Amplifier IC
687-TLV2624IPWRG4
Quad 11MHz 4.5V TSSOP Operational Amplifier IC 687-TLV2624IPWRG4
Quad Op-Amp, 11MHz BW, 250uV Vos, 4.5V/µs SR, TSSOP Product overview: TLV2624IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 11MHz, 4.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 11MHz, 4.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2624IPWRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 11MHz BW, 250uV Vos, 4.5V/µs SR, TSSOP Product overview: TLV2624IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 11MHz, 4.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 11MHz, 4.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2624IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPWRG4 - 1270223-TLV2624IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPWRG4
1270223-TLV2624IPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPWRG4 1270223-TLV2624IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270223-TLV2624IPWRG 4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 800μA Amplifier Type: General Purpose Slew Rate: 7V/μs Gain Bandwidth Product: 11MHz Current - Input Bias: 2pA Voltage - Input Offset: 250μV Current - Output / Channel: 28mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: TLV2624 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1270223-TLV2624IPWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 800μA
Amplifier Type: General Purpose
Slew Rate: 7V/μs
Gain Bandwidth Product: 11MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 28mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2624
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV2624IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2624IPWRG4
Instrumentation, OP Amps, Buffer Amps TLV2624IPWRG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2624IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2624IPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2624IPWRG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2624IPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2624IPWRG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2624IPWRG4-ND 687-TLV2624IPWRG4 1270223-TLV2624IPWRG4 TLV2624IPWRG4 TLV2624IPWRG4 TLV2624IPWRG4
Product Name Instrumentation, Op Amps, Buffer Amps Quad 11MHz 4.5V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IPWRG4 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out Single-Supply
Source Current (IS) 0.8000 milliamps 0.8000 milliamps 0.8000 milliamps 0.8000 milliamps
Slew Rate 7 V/µs 4.5 V/µs 7 V/µs 7 V/µs 7.00E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" Tape and Reel SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602AR - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 35 MHz
View Details
LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 7588434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type CSP; Pcsp
Number of Pins 20
View Details