The TLV2774ID is a quad CMOS operational amplifier designed for applications requiring high performance and low power consumption. It features a rail-to-rail output swing, making it suitable for driving analog inputs or references in analog-to-digital converters. The amplifier has a typical slew rate of 10.5 V/µs and a gain bandwidth of 5.1 MHz, while consuming only 1 mA of supply current per channel. It operates within a supply voltage range of 2.5 V to 5.5 V and is characterized for temperatures from -40°C to 125°C, making it ideal for automotive and industrial applications. The device exhibits low distortion, with a total harmonic distortion plus noise (THD+N) of 0.005% when driving a 600-,Ѷ load. It also has a low input offset voltage of 360 µV and an input noise voltage of 17 nV/,àöHz, which enhances its suitability for precision measurement and medical applications. The TLV2774ID is available in multiple package options, including MSOP and SOT-23, providing flexibility for various design requirements.
Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270303-TLV2774ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 700μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2774
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Quad 5.1MHz Rail-to-Rail Op Amp, 10.5V/µs Slew Rate, CMOS Product overview: TLV2774ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 10.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 10.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 2.7V Rail-Rail
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774ID | 296-1906-5-ND | 1270303-TLV2774ID | 687-TLV2774ID | TLV2774ID | TLV2774ID | TLV2774ID |
| Product Name | TLV2774 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774ID | Quad 5.1MHz 10.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts | 2.5 volts | |||
| VOS | 2.7 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||
| Quiescent Current (IQ) | 2000 microamps | ||||||
| CMRR | 70 dB |