The TLV2474APWPRQ1 is a quad-channel CMOS rail-to-rail input/output operational amplifier for automotive applications, housed in a 14-pin HTSSOP package with an operating temperature range of -40°C to 125°C. It consumes 600 µA per channel and offers a gain-bandwidth product of 2.8 MHz, with rail-to-rail input and output swing for enhanced dynamic range in low-voltage systems. The device supports a single supply voltage from 2.7 V to 6 V and provides high output drive capability of ±35 mA at 500 mV from the rail. It is qualified for automotive applications and meets the thermal and electrical requirements specified for the TLV247x family across the automotive temperature range.
Automotive Catalog 600-uA/Ch 2.8-MHz Rail-to-Rail Input/Output High-Drive Operational Amplifier 14-HTSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Operational Amplifier, 4 Func, 1600uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1270191-TLV2474APWPR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 600μA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 2.8MHz
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 35mA
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2474
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V, ±1.35V ~ 3V
Quad 2.8MHz RRIO Op Amp, 600uA/Ch, 1.4V/µs, HTSSOP Product overview: TLV2474APWPRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 600uA, 1.4V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 600uA, 1.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2474APWPRQ1 can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14HTSSOP
Precision Amplifiers Auto Cat 600-uA/ Ch 2.8-MHz
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC CMOS 4 CIRCUIT 14HTSSOP
IC CMOS 4 CIRCUIT 14HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2474APWPRQ1 | 296-18276-2-ND | TLV2474APWPRQ1 | 1270191-TLV2474APWPRQ1 | 687-TLV2474APWPRQ1 | TLV2474APWPRQ1 | TLV2474APWPRQ1 | TLV2474APWPRQ1 | TLV2474APWPRQ1 | TLV2474APWPRQ1 |
| Product Name | TLV2474A-Q1 Automotive Catalog 600-uA/Ch 2.8-MHz Rail-to-Rail Input/Output High-Drive Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2474APWPRQ1 | Quad 2.8MHz 600uA 1.4V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 1.6 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | |||||||||
| CMRR | 58 dB |