Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1109323-TLV2761IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1.8V Rail-to-Rail Op Amp, 500kHz BW, 20uA, SOT-23 Product overview: TLV2761IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500kHz, 20uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 500kHz, 20uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2761IDBVT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP-AMP, SINGLE, 500KHZ, 0.23V/US, SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:500kHz; Slew Rate:0.23V/µs; Supply Voltage Range:1.8V to 3.6V, ± 800mV to ± 1.8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Micropower
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2761IDBVT | 1109323-TLV2761IDBVT | 296-TLV2761IDBVTDKR-ND | 687-TLV2761IDBVT | TLV2761IDBVT | TLV2761IDBVT | 28AH5479 | TLV2761IDBVT | TLV2761IDBVT |
| Product Name | TLV2761 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761IDBVT | Instrumentation, Op Amps, Buffer Amps | 1.8V 500kHz 20uA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 500Khz, 0.23V/us, Sot-23; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | PDIP,SOIC,SOT-23 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Tape and Reel | Surface Mount | SOT; SC-74A, SOT-753 | |||
| Supply Voltage (VS) | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 volts | ||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||||
| VOS | 0.5500 millivolts | 0.5500 millivolts |