The TLV2731 is a single, rail-to-rail, low-power operational amplifier in the SOT-23 (5-pin) package, measuring 2.9mm × 2.8mm. It operates from 2.7V to 10V, with specified performance at 3V and 5V supplies. The device offers a 2MHz gain bandwidth and a 1.6V/μs slew rate, with input bias current of 1pA typical and input noise of 15nV/√Hz at 1kHz. The common-mode input range includes the negative rail, and the output swings rail-to-rail. The TLV2731IDBVT variant is characterized for operation from -40°C to +85°C.
Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 797108-TLV2731IDBVTG
Series: LinCMOS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Family Name: TLV2731
Categories: Integrated Circuits (ICs)
Operating Supply Current: 850μA
Manufacturer Package: SOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 2.7 V ~ 10 V, ±1.35 V ~ 5 V
Alternative Parts (Cross-Reference): OP179GRTZ-REEL7; LMC7101BIM5 TR; MIC7111BM5; OP179GRT-REEL7;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1.9MHz Op Amp, Rail-to-Rail, Low Power, SOT-23-5 Product overview: TLV2731IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.9MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1.9MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2731IDBVTG4 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Single LinCMOS Rail-To-Rail Lo-Pwr
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2731IDBVTG4 | 797108-TLV2731IDBVTG4 | TLV2731IDBVTG4-ND | 687-TLV2731IDBVTG4 | TLV2731IDBVTG4 | TLV2731IDBVTG4 | TLV2731IDBVTG4 | TLV2731IDBVTG4 |
| Product Name | TLV2731 Single LinCMOS(TM) Rail-To-Rail Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2731IDBVTG4 | Instrumentation, Op Amps, Buffer Amps | Low-Power 1.9MHz SOT-23 Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 10 volts | 5 volts | 2.7 volts | |||||
| GBW | 2 MHz | 2 MHz | 2 MHz | |||||
| Slew Rate | 1.25 V/µs | 1.6 V/µs | 1.6 V/µs | 1.25 V/µs | 1.60E-6 V/µs | 1.6 V/µs | ||
| CMRR | 60 dB |